EN
  • EN
  • DE

CB027C0104JBA

Part No CB027C0104JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 25VDC 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating - AC 16V
Voltage Rating - DC 25V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.071" (1.80mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 1003620-CB027C0104JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB027C0104JBA CAD Model

Description

The AVX Corporation 1003620-CB027C0104JBA is a general-purpose capacitor that comes in a reel packaging.

  • Packaging: Reel
  • Voltage Rating (AC): 16V
  • Voltage Rating (DC): 25V
  • Capacitance: 0.1μF
  • Tolerance: ±5%
  • Type: SMD (SMT)
  • Termination: Solder Pads
  • Height: 0.071" (1.80mm)
  • Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
  • Temperature Range: -55°C to 125°C
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess