EN
  • EN
  • DE

CB042K0103KBC

Part No CB042K0103KBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 10000PF 10% 630VDC 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10000pF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 630V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max) 0.110" (2.80mm)
Termination Solder Pads
Applications General Purpose
Features Low ESR
Win Source Part Number 202257-CB042K0103KBC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB042K0103KBC CAD Model

Description

Overview

The CB042K0103KBC component excels in various applications needing consistent performance and resilience. Engineered to meet high standards, it delivers exceptional reliability for all your electronic needs.

Features and Benefits

  • Enhanced thermal stability ensuring consistent performance over a range of temperatures.
  • Robust construction improves resistance to physical stress.
  • Optimized for size-sensitive applications without compromising functionality.

Applications

  • Ideal for frequency tuning in RF circuits.
  • Vibration sensors and accelerometers.
  • High-precision timing circuits.

For demanding environments and critical applications, the CB042K0103KBC is a perfect choice.

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,653 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess