EN
  • EN
  • DE

R2J20601NPEB

Part No R2J20601NPEB
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288140-R2J20601NPEB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2J20601NPEB CAD Model

Description

The R2J20601NPEB is a power management IC (PMIC) from Renesas Electronics America. These devices are designed to efficiently manage power distribution and regulation in various electronic systems. They are particularly useful in applications where multiple voltage rails need to be generated and controlled from a single input voltage, thereby simplifying the power supply design and reducing the overall system footprint. Power management ICs like the R2J20601NPEB integrate multiple functions such as buck converters, boost converters, LDO regulators, and supervisory circuits into a single chip. This integration enables compact and efficient power solutions.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • Automotive Systems: Incorporated into automotive electronics, such as infotainment systems and engine control units.
  • Networking Equipment: Found in routers, switches, and other networking devices to manage power distribution.
  • Computing Devices: Utilized in laptops, desktops, and servers for power regulation and management.

Features

  • Integrated Buck Converters: Step-down DC-DC converters to efficiently generate lower voltage levels.
  • Integrated LDO Regulators: Low dropout regulators for generating stable and low-noise voltage rails.
  • Overvoltage Protection: Protects the device and the load from excessive input voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the device to prevent overheating and damage.
  • Enable/Disable Control: Allows for power sequencing and control.

Benefits

  • Compact Design: Integration of multiple power management functions reduces the need for discrete components.
  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste and heat generation.
  • Reliable Performance: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Reduces the complexity of power supply design, saving time and resources.
  • Cost-Effective: Reduces the overall cost of the power supply solution by integrating multiple functions into a single chip.

Additional Details

The R2J20601NPEB typically comes in a surface-mount package for easy assembly onto PCBs. It requires external components such as inductors and capacitors to complete the power conversion circuits. The specific electrical characteristics, such as input voltage range, output voltage levels, switching frequency, and current limits, can be found in the device's datasheet. It's essential to consult the datasheet for detailed application guidelines and performance specifications. It is designed to operate within a wide temperature range making it suitable for use in many different environments.

You May Also Be Interested in

Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess