EN
  • EN
  • DE

CF012D0103JBA

Part No CF012D0103JBA
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Film 0.01uF 50V PET 5% (3.2 X 1.6 X 1.3mm) SMD 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 241677-CF012D0103JBA
Popularity Low
Supply and Demand Status Limited
Family Name CF
Introduction Date April 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CF012D0103JBA CAD Model

Description

CF012D0103JBA Film Capacitor

The CF012D0103JBA is designed for critical applications where precise signal management is paramount. It offers superior dielectric stability and excellent frequency characteristics.

  • Applications: Communication equipment, Industrial electronics, Customized circuit designs
  • Features and Benefits:
    • Excellent heat resistance for high reliability
    • Low dielectric absorption for accurate signal reproduction
    • Industrially robust for varied operational environments
  • Additional Details:
    • Capacitance: 0.01μF
    • Voltage Rating: 400V
    • Dimensional Stability: Advanced thermal management

You May Also Be Interested in

Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
BITEK
Need more? Email Us
Ricoh
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
Micron Technology Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess