EN
  • EN
  • DE

CM03CG120J25AH

Part No CM03CG120J25AH
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 12 pF
Mounting SMD (SMT)
Case / Package 0201
Contact Plating Tin
Depth 300 µm
Dielectric C0G
Length 600 µm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Tolerance 5 %
Win Source Part Number 1052439-CM03CG120J25AH
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM03CG120J25AH CAD Model

Description

The AVX Corporation CM03CG120J25AH is a surface-mountable ceramic capacitor designed for use in electronic circuits.

  • Capacitance: 12 pF
  • Tolerance: 5%
  • Length: 600 µm
  • Depth: 300 µm
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 125 °C
  • Supply and Demand: Shortage

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess