EN
  • EN
  • DE

CM105CG331J50AT

Part No CM105CG331J50AT
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Description Cap Ceramic 330pF 50V C0G 5% Pad SMD 0603 125C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 pF
Mounting SMD (SMT)
Case / Package 0603
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Tolerance 5 %
Win Source Part Number 1052460-CM105CG331J50AT
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM105CG331J50AT CAD Model

Description

The CM105CG331J50AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's a general-purpose capacitor designed for a wide range of applications where stable capacitance and reliable performance are required. The 0402 case size provides a compact footprint suitable for densely populated circuit boards.

Applications

  • Bypass and decoupling in digital circuits.
  • Filtering in power supplies.
  • Timing circuits.
  • General-purpose applications in consumer electronics.
  • Mobile phones and wireless devices.

Features

  • Small 0402 case size (0.04" x 0.02" / 1.0mm x 0.5mm).
  • COG (NP0) dielectric for stable capacitance over temperature and voltage.
  • Capacitance of 330pF (picofarads).
  • Voltage rating of 50V (volts).
  • Tolerance of ±5%.
  • Operating temperature range of -55°C to +125°C.

Benefits

  • Stable Performance: The COG dielectric ensures minimal capacitance change over temperature, voltage, and frequency, providing stable and predictable circuit operation.
  • Compact Size: The small 0402 package saves board space, allowing for denser circuit layouts.
  • High Reliability: AVX MLCCs are known for their high reliability and long lifespan.
  • Wide Application Range: Suitable for a broad range of applications due to its stable characteristics and voltage rating.

Additional Details

The CM105CG331J50AT is RoHS compliant. It is commonly used in high-frequency circuits where low ESR (Equivalent Series Resistance) and stable capacitance are critical. The capacitor's small size and stable characteristics make it suitable for use in miniaturized electronic devices.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess