EN
  • EN
  • DE

CM105X7R105K10

Part No CM105X7R105K10
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820637-CM105X7R105K10
Ultra Librarian 3D Model Ultra Librarian CM105X7R105K10 CAD Model

Description

The CM105X7R105K10 is a ceramic capacitor manufactured by AVX Corporation. It's a surface mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications. The 'CM' in the part number indicates the AVX series, and the following digits specify its characteristics, including case size, dielectric material, capacitance, tolerance, and voltage rating. X7R dielectric capacitors are known for their stable performance over temperature and voltage variations, making them suitable for a wide range of electronic circuits.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise in digital circuits.
  • Filtering: Employed in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Used in timing circuits where stable capacitance is required.
  • Smoothing Capacitors: Smooth out voltage ripples in power supplies.
  • General-Purpose Coupling: Couples signals between different stages in electronic circuits.

Features

  • X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Multilayer Construction: Provides high capacitance in a small package size.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Reliability: Manufactured to meet stringent quality standards.

Benefits

  • Stable Performance: X7R dielectric ensures minimal capacitance variation with temperature and voltage.
  • Compact Size: SMT design allows for high component density on circuit boards.
  • Cost-Effective: Provides a reliable and affordable solution for general-purpose applications.
  • Easy Assembly: SMT package simplifies the manufacturing process.
  • Wide Availability: Readily available from various distributors.

Additional Details

The CM105X7R105K10 specifications include a capacitance value of 1.0 µF (105 = 10 x 10^5 pF = 1000000 pF = 1.0 µF). The 'K' indicates a ±10% capacitance tolerance. The voltage rating is typically 10V, but it's crucial to verify this on the specific datasheet for the CM105X7R105K10. The case size, which affects the footprint on the PCB, is usually specified in EIA standard sizes like 0402, 0603, or 0805; verify the exact size from the datasheet. These capacitors are commonly used in consumer electronics, industrial equipment, and automotive applications due to their stability and reliability. When selecting ceramic capacitors, it is important to consider factors like DC bias characteristics, aging effects, and voltage derating to ensure optimal performance in the intended application. Referencing the AVX datasheet for the CM105X7R105K10 provides comprehensive details on these and other specifications.

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess