EN
  • EN
  • DE

CM105X7R473K25AT

Part No CM105X7R473K25AT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAPACITOR, 0603 47NF, 25V; Application: Standard; Capacitance: 47000pF; Tolerance, Capacitance: ± 10%; Series:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 nF
Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Depth 800 µm
Dielectric X7R
Length 1.6 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Voltage Rating 25 V
Voltage Rating (AC) 25 V
Voltage Rating (DC) 25 V
Width 800 µm
Win Source Part Number 974111-CM105X7R473K25AT
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM105X7R473K25AT CAD Model

Description

AVX Corporation's 974111-CM105X7R473K25AT is a ceramic capacitor with a capacitance of 47 nF and a voltage rating of 25 V from AVX Corporation.

  • Capacitance: 47 nF
  • Voltage Rating: 25 V
  • Application: Surface-mount
  • Package Size: 1608 (0603)
  • Tolerance: 10%
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Supply and Demand Status: Currently experiencing a shortage

You May Also Be Interested in

Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess