EN
  • EN
  • DE

CV105X5R225K10AT

Part No CV105X5R225K10AT
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974140-CV105X5R225K10AT
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV105X5R225K10AT CAD Model

Description

The CV105X5R225K10AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's designed for general-purpose applications, providing stable capacitance over a range of temperatures and voltages. The X5R dielectric indicates its ability to operate reliably within a temperature range of -55°C to +85°C with a limited capacitance variation.

Applications:

  • Bypass Capacitors: Used to decouple noise from power supplies, ensuring clean power for sensitive circuits.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Smoothing: Utilized to smooth out voltage fluctuations in power supplies and other circuits.
  • Timing Circuits: Integrated into timing circuits for delay generation and frequency control.
  • Energy Storage: Used for energy storage in low-power applications.

Features:

  • X5R Dielectric: Stable capacitance over a temperature range of -55°C to +85°C.
  • 2.2µF Capacitance: Provides a relatively high capacitance value for various applications.
  • 10V Voltage Rating: Suitable for circuits with a maximum voltage of 10V.
  • Multilayer Ceramic Construction: Offers high reliability and small size.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Stable Performance: X5R dielectric ensures consistent capacitance over temperature.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Reliability: Ceramic construction provides long-term stability.
  • Easy Assembly: SMT design simplifies automated manufacturing.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Technical Specifications:

The CV105X5R225K10AT capacitor has a capacitance of 2.2µF with a tolerance of ±10% (indicated by the 'K'). It is rated for a maximum voltage of 10V. The X5R dielectric ensures a capacitance variation within ±15% over the operating temperature range of -55°C to +85°C. Dissipation factor is typically less than 5% at 1 kHz. The insulation resistance is typically greater than 100 MΩ.

This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications where stable and reliable performance is required. Its small size and high capacitance make it an excellent choice for space-constrained designs.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess