EN
  • EN
  • DE

CX2016DB24000D0GEJZ1

Part No CX2016DB24000D0GEJZ1
Manufacturer AVX Corporation
Catalog OEM Souring
Description Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466153-CX2016DB24000D0GEJZ1
Manufacturer AVX Corporation
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 24MHz
Frequency Stability ±15ppm
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 150 Ohms
Operating Mode Fundamental
Operating Temperature -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018\
Ultra Librarian 3D Model Ultra Librarian CX2016DB24000D0GEJZ1 CAD Model

Description

The CX2016DB24000D0GEJZ1 is an innovative crystal oscillator designed and produced by Kyocera AVX, a subsidiary of the esteemed Kyocera Corporation, renowned for its state-of-the-art electronic components. This crystal belongs to Kyocera AVX's extensive range of crystals, famous for their precision, stability, and reliability. Operating at a frequency of 24MHz, this compact crystal oscillator is engineered to provide a highly accurate timing solution, essential for a vast array of electronic applications, including but not limited to telecommunications, automotive systems, and consumer electronics. Its small footprint, represented by the 2.0  1.6 mm package, allows for easy integration into space-constrained designs without compromising performance. The CX2016DB24000D0GEJZ1 exemplifies Kyocera AVX's commitment to quality and innovation, offering designers a reliable and efficient component that meets the rigorous demands of today's advanced electronic devices.

You May Also Be Interested in

Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess