EN
  • EN
  • DE

F931A107KBAAHA

Part No F931A107KBAAHA
Manufacturer AVX Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120594-F931A107KBAAHA
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F931A107KBAAHA CAD Model

Description

The F931A107KBAAHA is a solid tantalum chip capacitor manufactured by AVX Corporation. It belongs to the F93 series, known for its general-purpose applications and stable performance. These capacitors are widely used in various electronic circuits for filtering, decoupling, and energy storage.

Applications

  • General-purpose filtering in electronic circuits
  • Decoupling in digital circuits
  • Power supply filtering
  • Energy storage in low-power applications
  • Timing circuits

Features

  • Solid Tantalum Construction: Provides stable electrical characteristics and long operational life.
  • Surface Mount Technology (SMT): Designed for automated assembly and high-density board layouts.
  • Small Case Size: Allows for compact circuit designs.
  • Stable Capacitance: Maintains consistent capacitance value over a wide range of temperatures and frequencies.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reliable Performance: Solid tantalum construction ensures stable and consistent performance over time.
  • Space-Saving Design: Small case size enables high-density circuit layouts, reducing board size and cost.
  • Easy Assembly: SMT design allows for automated assembly, reducing manufacturing time and cost.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Long Lifespan: Tantalum capacitors offer a long operational lifespan, reducing the need for frequent replacements.

Additional Details

Technical Specifications:

  • Capacitance: 100uF (This is derived from the '107' in the part number which indicates 10 x 10^6 picoFarads, or 100uF).
  • Voltage Rating: 10V (This is likely derived from the '10' in the part number.)
  • Tolerance: ±10% (Indicated by the 'K' in the part number).
  • Case Size: 1206 (This is a likely Case Size, Confirm with Datasheet)
  • ESR (Equivalent Series Resistance): Check datasheet for specific ESR values. ESR is an important parameter for high-frequency applications.
  • Operating Temperature Range: -55°C to +125°C (Consult the datasheet for the exact operating temperature range.)

Material: Tantalum

The F931A107KBAAHA tantalum capacitor from AVX offers a reliable and space-saving solution for a wide range of electronic applications. Its stable performance and small size make it an excellent choice for modern circuit designs.

You May Also Be Interested in

Holtek
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess