EN
  • EN
  • DE

L0603120FGSTR

Part No L0603120FGSTR
Manufacturer AVX Corporation
Catalog OEM Parts (J - L)
Description Inductor Chip Thin Film 12nH 1% 2400MHz 300mA 0603 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986136-L0603120FGSTR
Categories OEM Parts(J-L)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L0603120FGSTR CAD Model

Description

The L0603120FGSTR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and high reliability. Its small size and surface mount design make it suitable for high-density circuit boards.

Applications:

  • Bypass Capacitors: Used to bypass noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Employed to decouple power supplies and reduce noise.
  • Filtering Applications: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Implemented in timing circuits for frequency control.
  • General-Purpose Applications: Used in various general-purpose applications in electronic circuits.

Features:

  • Multilayer Ceramic Construction: Provides stable capacitance and high reliability.
  • Small Size: Suitable for high-density circuit boards.
  • Surface Mount Design: Allows for automated assembly.
  • High Capacitance Value: Offers a capacitance value of 12pF.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves performance.
  • High Insulation Resistance: Ensures minimal leakage current.

Benefits:

  • Stable Capacitance: Provides stable capacitance over temperature and voltage variations.
  • High Reliability: Designed for reliable operation in various environments.
  • Efficient Performance: Low ESR minimizes power loss and improves circuit performance.
  • Simplified Circuit Design: Easy to integrate into circuit boards due to small size and surface mount design.
  • Improved System Performance: Enhances the overall performance of electronic systems.

Additional Details:

The L0603120FGSTR is designed to operate within a specified voltage range and temperature range. The termination material is typically solderable and compatible with standard reflow soldering processes. Detailed electrical characteristics, including capacitance tolerance, temperature coefficient, and dissipation factor, are available in the product datasheet from AVX Corporation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess