EN
  • EN
  • DE

NOJA106M010RWJ

Part No NOJA106M010RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXIDE 10UF 20% 10V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 10V
ESR 2.2 Ohm
Current - Leakage 2μA
Dissipation Factor 6%
Mounting SMD (SMT)
Manufacturer Size Code A
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -55°C to 105°C
Case / Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Win Source Part Number 045308-NOJA106M010RWJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NOJA106M010RWJ CAD Model

Description

AVX Corporation's 045308-NOJA106M010RWJ is a 10μF, ±20% tolerance, 10V rated SMD (SMT) capacitor.

  • Part of: the Capacitors family
  • Popularity: medium
  • Ideal for: use in general-purpose applications
  • ESR: 2.2 Ohm
  • Dissipation Factor: 6 percent
  • Temperature Range: -55°C to 105°C
  • Package: 1206 (3216 Metric)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXID 15UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256
AVX Corp/Kyocera Corp
CAP NIOB OXID 68UF 20% 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 10UF 20% 6.3V 1206
Need more? Email Us
AVX Corporation
CAP NIOB OXI 220UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess