EN
  • EN
  • DE

APXE160ARA330ME61G

Part No APXE160ARA330ME61G
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 33UF 20% 16V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features 33 µF 16 V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C
Manufacturer United Chemi-Con
Series NPCAP™-PXE
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 565-3206-1, 565-3206-2, 565-3206-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861682-APXE160ARA330ME61G
Ultra Librarian 3D Model Ultra Librarian APXE160ARA330ME61G CAD Model

Description

The APXE160ARA330ME61G is an aluminum electrolytic capacitor from United Chemi-Con. This type of capacitor is commonly utilized in electronic circuits for filtering, smoothing, and energy storage. The APXE series is characterized by its high-temperature endurance and long operational life, making it suitable for applications with stringent requirements.

Applications

  • Power supplies and voltage regulators.
  • Inverters and converters.
  • LED lighting systems.
  • Automotive electronic control units (ECUs).
  • Industrial automation equipment.

Features

  • Aluminum Electrolytic Construction: Provides a high capacitance value within a relatively small physical size.
  • High-Temperature Performance: Capable of operating reliably at elevated temperatures.
  • Extended Operational Life: Designed for long-term use with minimal degradation.
  • Low Equivalent Series Resistance (ESR): Reduces power dissipation and improves overall circuit efficiency.
  • RoHS Compliance: Adheres to the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits

  • Reliable Operation: Ensures stable and consistent performance under demanding operating conditions.
  • Long Service Life: Minimizes the need for frequent replacement, reducing maintenance costs.
  • Compact Design: Enables the creation of smaller and more densely packed electronic circuits.
  • Efficient Energy Storage: Contributes to improved energy efficiency in electronic systems.
  • Environmentally Conscious: Meets environmental standards and regulations.

Additional Details

The APXE160ARA330ME61G features a capacitance of 330µF (microfarads) and a voltage rating of 160V. The 'ME' component of the part number likely refers to the specific case size and dimensions of the capacitor. Detailed specifications such as the operating temperature range and ripple current capabilities can be found in the product's datasheet. Like all electrolytic capacitors, its lifespan is affected by factors such as operating temperature, applied voltage, and ripple current. Therefore, it's crucial to follow derating guidelines and adhere to the manufacturer's recommendations for optimal performance and longevity.

You May Also Be Interested in

United Chemi-Con
CAP ALUM HYBRID 82UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 10UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 1800UF 20% 6.3V
Need more? Email Us
Nichicon
CAP ALUM POLY 10UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 63V SMD
Lowest to $2.9324
Nichicon
CAP ALUM POLY 330UF 20% 4V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3108 $59.0520
455+ $0.2550 $116.0250
705+ $0.2471 $174.2055
970+ $0.2391 $231.9270
1,250+ $0.2312 $289.0000
1,675+ $0.2072 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess