EN
  • EN
  • DE

NOJA156M006RWJ

Part No NOJA156M006RWJ
Manufacturer AVX Corp/Kyocera Corp
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 15UF 20% 6.3V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 µF
Tolerance ±20%
Voltage - Rated 6.3 V
ESR (Equivalent Series Resistance) 2 Ohms
Current - Leakage 1.8 µA
Dissipation Factor 8%
Mounting Type Surface Mount
Case / Package 1206 (3216 Metric)
Manufacturer Size Code A
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -55°C ~ 105°C
Supplier Device Package 1206 (3216 Metric)
Size / Dimension 0.126\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1524582-NOJA156M006RWJ
Ultra Librarian 3D Model Ultra Librarian NOJA156M006RWJ CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 2312 / 33 µF Niobium Oxide Capacitor 6.3 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.4669
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 470UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 68UF 20% 6.3V 2312
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess