EN
  • EN
  • DE

TPSB336M010R0400

Part No TPSB336M010R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394976-TPSB336M010R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB336M010R0400 CAD Model

Description

The TPSB336M010R0400 is a tantalum capacitor from AVX Corporation’s TPS series, designed for surface mount applications. It provides stable and reliable capacitance for decoupling, filtering, and energy storage in a wide variety of electronic circuits.

Applications:

  • Power Distribution Networks (PDNs): Used for decoupling noise in power rails.
  • Microcontroller circuits: Provides stable voltage for reliable microcontroller operation.
  • LED lighting systems: Filters voltage ripple in LED driver circuits.
  • Audio amplifiers: Used for decoupling and filtering audio signals.
  • Industrial control systems: Offers reliable performance in harsh industrial environments.

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and high-density board designs.
  • Tantalum Construction: Offers stable electrical characteristics over a wide temperature range.
  • Capacitance: 33 µF.
  • Voltage Rating: 10 VDC.
  • ESR (Equivalent Series Resistance): 0.4 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Stable Performance: Tantalum capacitors provide excellent stability across temperature and frequency variations.
  • Compact Size: The SMD design allows for high-density mounting, conserving valuable board space.
  • Reliable Operation: Offers a long operational life, even under challenging conditions.
  • Efficient Filtering: The ESR value is suitable for many general-purpose filtering applications.
  • Easy Assembly: Compatible with automated pick-and-place assembly processes.

Additional Details:

The TPSB336M010R0400 features a standard B case size, which is commonly used in surface mount technology. The "M" in the part number indicates a capacitance tolerance of ±20%. The "R0400" indicates an ESR of 0.4 Ohms. It is crucial to follow the manufacturer's recommended soldering profiles during assembly to ensure optimal performance and reliability. Proper derating of the voltage is also recommended to extend the capacitor's lifespan. Tantalum capacitors are known for their volumetric efficiency, making them suitable for applications where size and weight are critical factors. This part is a versatile choice for a wide range of general-purpose applications where stable capacitance and reliable performance are required.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess