EN
  • EN
  • DE

RH615C106MA30A3

Part No RH615C106MA30A3
Manufacturer AVX Corporation
Catalog OEM Parts (O - R)
Description 10UF 50V 20% 5853
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995818-RH615C106MA30A3
Categories OEM Parts(O-R)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH615C106MA30A3 CAD Model

Description

The RH615C106MA30A3 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for a variety of applications requiring stable and reliable performance. The "106" in the part number indicates a capacitance value of 10 µF (10 x 10^6 pF), and the "MA" likely denotes a specific voltage rating and temperature coefficient characteristic.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple from power supply lines in various electronic circuits.
  • Decoupling Capacitors: Employed to decouple digital and analog circuits, reducing noise and improving signal integrity.
  • Filtering: Used in filter circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Incorporated into timing circuits to set time constants and control timing intervals.
  • Energy Storage: Can be used for energy storage in low-power applications.

Features

  • Capacitance Value: 10 µF.
  • Voltage Rating: Typically rated for a specific voltage, such as 16V or 25V, depending on the specific variant.
  • Ceramic Dielectric: Constructed using a ceramic dielectric material, providing excellent stability and reliability.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for efficient and compact circuit board designs.
  • Small Package Size: Available in a small package size, conserving valuable board space.
  • Temperature Coefficient: Exhibits a specific temperature coefficient characteristic, such as X5R or X7R, indicating the capacitance variation over temperature.

Benefits

  • Stable Performance: Provides stable capacitance values over time and temperature, ensuring reliable operation.
  • Effective Noise Filtering: Reduces noise and ripple from power supply lines, improving circuit performance.
  • Compact Design: Allows for high-density circuit board designs, saving space and reducing overall system size.
  • Improved Signal Integrity: Enhances signal integrity by decoupling digital and analog circuits.
  • Versatile Applications: Suitable for a wide range of applications due to its stable performance and small size.

Additional Details

The RH615C106MA30A3 capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications. Proper soldering techniques and handling are recommended to ensure optimal performance and reliability. The capacitor should be mounted in a location where it is protected from physical damage and extreme temperatures. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess