EN
  • EN
  • DE

SR152A330JRRTR1

Part No SR152A330JRRTR1
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 339913-SR152A330JRRTR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR152A330JRRTR1 CAD Model

Description

The SR152A330JRRTR1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications, offering stable performance and reliability in a compact size. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling capacitors: Used to decouple power supply lines in digital circuits, providing a stable voltage source and reducing noise.
  • Bypass capacitors: Bypasses unwanted AC signals to ground, improving signal integrity.
  • Filtering: Used in filter circuits to attenuate specific frequency components.
  • Timing circuits: Employed in timing circuits and oscillators.
  • Energy storage: Provides energy storage in low-power applications.

Features

  • High capacitance stability: Offers stable capacitance over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Small size: Available in compact surface-mount packages.
  • High reliability: Robust construction for long-term reliability.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directives.
  • Tape and reel packaging: Suitable for automated assembly processes.

Benefits

  • Improved circuit performance: Enhances the performance of electronic circuits by providing stable capacitance and low ESR.
  • Reduced noise: Minimizes noise and interference in sensitive circuits.
  • Increased reliability: Improves the reliability of electronic devices.
  • Space savings: Compact size allows for higher density designs.
  • Cost-effective solution: Provides a cost-effective solution for general-purpose capacitor applications.

Additional Details

The SR152A330JRRTR1 has a capacitance of 33 pF (picofarads) with a tolerance of ±5%. It features a voltage rating of 100V. The operating temperature range is typically -55°C to +125°C. The dielectric material is typically a stable ceramic such as NP0/C0G. It is packaged in a 0805 surface mount package. It is crucial to consult the manufacturer's datasheet for detailed specifications, including temperature coefficient, dissipation factor, and insulation resistance. Proper mounting and soldering techniques are important for ensuring optimal performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $7.7119
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess