EN
  • EN
  • DE

SR215C104KARAP4-90HF

Part No SR215C104KARAP4-90HF
Manufacturer AVX Corporation
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978429-SR215C104KARAP4-90HF
Categories OEM Parts( S )
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR215C104KARAP4-90HF CAD Model

Description

The SR215C104KARAP4-90HF is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications in electronic circuits. This capacitor offers a capacitance of 0.1µF (100nF) with a voltage rating of 50V. It features a X7R dielectric, which provides stable performance over a wide temperature range.

Applications

  • Bypass capacitors: Filtering noise from power supply lines.
  • Decoupling capacitors: Providing local energy storage for integrated circuits.
  • Timing circuits: Used in oscillators and other timing-sensitive applications.
  • Filtering circuits: Removing unwanted frequencies from signals.
  • General-purpose applications: Suitable for a wide range of electronic circuits.

Features

  • 0.1µF (100nF) Capacitance: Provides a standard capacitance value for various applications.
  • 50V Voltage Rating: Suitable for circuits with operating voltages up to 50V.
  • X7R Dielectric: Stable performance over a wide temperature range (-55°C to +125°C).
  • Surface Mount Package: Easy to integrate into automated assembly processes.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Stable Performance: X7R dielectric ensures reliable operation over temperature variations.
  • Compact Size: Allows for integration into space-constrained applications.
  • Easy to Use: Surface mount package simplifies assembly.
  • Wide Application Range: Suitable for a variety of electronic circuits.
  • High Reliability: Manufactured to meet stringent industry standards.

Additional Details

The SR215C104KARAP4-90HF is available in a standard EIA case size. It features low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), providing excellent performance in high-frequency applications. The capacitor is designed to withstand reflow soldering temperatures, making it compatible with automated assembly processes. It is an essential component for ensuring the stability and reliability of electronic circuits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess