EN
  • EN
  • DE

HYS72T128020HU-2.5-B

Part No HYS72T128020HU-2.5-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950535-HYS72T128020HU-2.5-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128020HU-2.5-B CAD Model

Description

The HYS72T128020HU-2.5-B is a 1GB DDR2 SDRAM Fully Buffered DIMM (FB-DIMM) memory module manufactured by Qimonda. It's designed for servers and high-end workstations that require high memory capacity, reliability, and performance. FB-DIMM technology enhances memory subsystem capabilities by improving signal integrity and allowing for higher memory densities.

Applications:

  • Servers: Used as main memory in server systems to support demanding workloads.
  • Workstations: Employed in high-end workstations for professional applications such as video editing and 3D rendering.
  • High-Performance Computing (HPC): Integrated into HPC systems requiring large memory capacities and high bandwidth.

Features:

  • 1GB Capacity: Offers 1GB of storage capacity for handling large datasets and complex applications.
  • DDR2 SDRAM: Utilizes DDR2 technology for high-speed data transfer and improved system performance.
  • FB-DIMM (Fully Buffered DIMM): Incorporates FB-DIMM technology to enhance memory subsystem capabilities.
  • PC2-4200F: Compliant with PC2-4200F specifications.

Benefits:

  • High Memory Capacity: Supports demanding workloads and allows for running memory-intensive applications.
  • Improved System Performance: DDR2 technology and FB-DIMM architecture enhance overall system performance and responsiveness.
  • Enhanced Reliability: FB-DIMM technology improves signal integrity, contributing to more reliable memory operation.
  • Scalability: FB-DIMM architecture allows for higher memory densities and improved scalability in server systems.

Additional Details:

The HYS72T128020HU-2.5-B is a 240-pin DDR2 FB-DIMM operating at 533MHz (PC2-4200F). FB-DIMMs include an Advanced Memory Buffer (AMB) chip on the module that manages memory traffic and improves signal integrity. This module is designed for systems that specifically support FB-DIMM technology. It is typically used in servers and high-end workstations that benefit from the improved memory bandwidth and capacity offered by FB-DIMM architecture. The module requires a compatible motherboard and chipset to function correctly.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess