EN
  • EN
  • DE

TAJA225K025RNJ 2.2UF 25

Part No TAJA225K025RNJ 2.2UF 25
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1434+
Reference case A型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712410-TAJA225K025RNJ 2.2UF 25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA225K025RNJ 2.2UF 25 CAD Model

Description

The TAJA225K025RNJ is a 2.2µF, 25V tantalum chip capacitor manufactured by AVX Corporation. Tantalum capacitors are known for their stability, high capacitance-to-volume ratio, and reliable performance in various electronic circuits. This particular capacitor is part of AVX's TAJ series, widely used in industrial, commercial, and consumer applications.

Applications

  • Power Supply Filtering: Provides stable voltage and reduces ripple in power supplies.
  • Bypass Capacitors: Decouples noise from power rails in digital circuits.
  • Timing Circuits: Used in timing circuits and oscillators.
  • Audio Amplifiers: Provides coupling and decoupling in audio circuits.
  • DC-DC Converters: Used for input and output filtering.

Features

  • Tantalum Anode: Provides high capacitance stability.
  • Manganese Dioxide Cathode: Ensures reliable performance.
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly processes.
  • Compact Size: Enables use in compact devices.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Stable Capacitance: Provides consistent performance over temperature and voltage.
  • High Reliability: Ensures long-term performance in demanding applications.
  • Reduced Board Space: Compact size allows for smaller form factor designs.
  • Easy Integration: SMT construction simplifies assembly.

Additional Details

The TAJA225K025RNJ capacitor is characterized by its capacitance value (2.2µF), voltage rating (25V), tolerance (typically ±10% or ±20%), and equivalent series resistance (ESR). These parameters are specified in the product datasheet. The capacitor is designed to operate within a specific temperature range and is compliant with RoHS regulations. Its small size and high performance make it suitable for use in a wide range of electronic circuits. AVX's tantalum capacitors are known for their quality and reliability. Proper selection of the capacitance value and voltage rating is essential for achieving optimal performance in the target application. ESR and ripple current rating are important considerations when selecting a capacitor for power supply filtering applications. The part number TAJA225K025RNJ provides specific details about the capacitor's characteristics, allowing designers to select the appropriate component for their designs.

You May Also Be Interested in

Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 6.8UF 25V 10% 1411
Lowest to $0.4120
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
CAP TANT 470UF 6.3V 10% 2917
Lowest to $0.9961

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,100 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess