EN
  • EN
  • DE

TAJA335M016AS

Part No TAJA335M016AS
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196189-TAJA335M016AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA335M016AS CAD Model

Description

The TAJA335M016AS is a surface mount tantalum capacitor manufactured by AVX Corporation. It is part of the TAJ series, which is widely used for its small size, stable performance, and high reliability. This capacitor is designed for applications such as decoupling, filtering, and bypass in electronic circuits.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in signal processing circuits
  • DC blocking
  • General-purpose applications in various electronic systems

Features

  • Surface Mount Device (SMD): Enables efficient automated assembly processes.
  • Compact Size: Allows for high-density board designs and miniaturization of electronic products.
  • Stable Capacitance: Maintains capacitance within specified tolerances over temperature variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and enhances ripple current handling capabilities.
  • High Reliability: Tantalum material ensures long-term performance and stability.

Benefits

  • Reduced Board Space: Facilitates smaller and more compact electronic designs.
  • Improved Circuit Performance: Low ESR enhances filtering and decoupling effectiveness, improving signal integrity.
  • Long-Term Stability: Tantalum material ensures a stable capacitance value over extended periods.
  • Automated Assembly: Surface-mount design simplifies manufacturing and reduces production costs.
  • Reduced Noise: Effective decoupling minimizes noise and interference in sensitive circuits.

Additional Details

The TAJA335M016AS has a capacitance of 3.3µF and a voltage rating of 16V. It has a capacitance tolerance of ±20%. The operating temperature range is typically from -55°C to +125°C. The capacitor's low ESR characteristic makes it well-suited for applications that require efficient filtering and decoupling. Refer to the AVX datasheet for comprehensive specifications, including ESR values at various frequencies, ripple current ratings, precise physical dimensions, and recommended soldering profiles for optimal performance and reliability.

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess