EN
  • EN
  • DE

TAJA476K016RNJ

Part No TAJA476K016RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196192-TAJA476K016RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJA476K016RNJ CAD Model

Description

The TAJA476K016RNJ is a surface mount tantalum capacitor manufactured by AVX Corporation, a leading global manufacturer of advanced electronic components. It belongs to the TAJ series of capacitors, which are known for their robust construction and reliability. The molded case construction of the TAJA476K016RNJ makes it suitable for automated pick-and-place assembly, ensuring efficient manufacturing processes.

Applications:

  • Decoupling in Digital Circuits: This capacitor is used to minimize noise and stabilize the voltage supply in digital circuits.
  • Filtering in Power Supplies: It helps in smoothing out voltage ripples and variations in power supplies, ensuring a clean and stable power source.
  • Bypass Applications: The TAJA476K016RNJ is used to bypass unwanted high-frequency signals to ground, preventing interference in sensitive circuits.
  • Timing Circuits: It provides a stable capacitance value for timing applications, ensuring accurate timing in electronic devices.
  • General-Purpose Applications: It is suitable for a wide range of applications where a reliable and stable capacitor is required.

Features:

  • Capacitance: 47 µF (Microfarads)
  • Voltage Rating: 16 V (Volts)
  • Tolerance: ±10%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Stable Performance Over Temperature: Tantalum capacitors are known for their excellent stability under varying temperature conditions.
  • High Reliability: AVX tantalum capacitors have a proven track record for long operational life and low failure rates.
  • Compact Size: The A case size allows for efficient use of board space, making it suitable for compact electronic devices.
  • Automated Assembly: The surface mount design enables efficient and high-speed automated assembly.
  • Wide Operating Temperature Range: It can be used in a variety of harsh environmental conditions.

Additional Details:

The TAJA476K016RNJ utilizes tantalum pentoxide as its dielectric material, which gives it a high volumetric efficiency compared to other capacitor types. It also has a low ESR (Equivalent Series Resistance), which helps in reducing power loss and improving the performance of high-frequency circuits. The molded case provides protection from mechanical and environmental damage, ensuring reliable operation even in harsh conditions. The parts are supplied on tape and reel packaging for automated pick-and-place assembly. The part number TAJA476K016RNJ can be further broken down as follows: TAJ stands for AVX Tantalum, A represents the Case Size, 476 specifies 47uF, K represents a +/- 10% Tolerance, 016 is the 16V rating, R is standard termination and NJ stands for Lead-Free termination.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess