EN
  • EN
  • DE

TAJB107K010RNJ 100UF 10

Part No TAJB107K010RNJ 100UF 10
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1615+
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712413-TAJB107K010RNJ 100UF 10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJB107K010RNJ 100UF 10 CAD Model

Description

The TAJB107K010RNJ is a solid tantalum chip capacitor manufactured by AVX Corporation. It's part of the TAJ series, known for their small size, high capacitance, and excellent performance characteristics. This capacitor is commonly used for decoupling, filtering, and bulk capacitance in various electronic circuits.

Applications:

  • Decoupling: Providing local charge storage for integrated circuits to reduce noise and voltage fluctuations.
  • Filtering: Smoothing voltage signals in power supplies and signal processing circuits.
  • Bulk Capacitance: Storing energy in power supplies and other applications requiring high capacitance values.
  • Portable Devices: Use in smartphones, tablets, and other battery-powered devices.
  • Automotive Electronics: Various applications in automotive electronic systems.

Features:

  • Solid Tantalum Construction: Provides stable performance and long lifespan.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Small Size: Compact footprint for space-constrained applications.
  • High Capacitance: High capacitance value in a small package.
  • Low Equivalent Series Resistance (ESR): Reduces power losses and improves performance.

Benefits:

  • Stable Performance: Solid tantalum construction ensures stable performance over a wide temperature range.
  • Long Lifespan: Tantalum capacitors have a long lifespan, making them suitable for long-term applications.
  • Compact Size: Small size allows for use in space-constrained applications.
  • Reduced Noise: Provides effective decoupling, reducing noise and voltage fluctuations in electronic circuits.
  • Improved Performance: Low ESR improves performance in filtering and power supply applications.

Additional Details:

The TAJB107K010RNJ has a capacitance of 100µF, a tolerance of ±10%, and a rated voltage of 10V. Its operating temperature range is -55°C to +125°C. The case size is B case. This capacitor is commonly used in power supply filtering, decoupling, and bypass applications. It is also RoHS compliant. The part is suitable for general purpose applications where capacitance stability and reliability are important.

You May Also Be Interested in

Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
CAP TANT 6.8UF 35V 20% 2917
Lowest to $0.3162
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0176 $117.0240
180+ $0.9864 $177.5520
245+ $0.9540 $233.7300
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess