EN
  • EN
  • DE

TAJC106K020R

Part No TAJC106K020R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description Standard Tantalum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 1263996-TAJC106K020R
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TAJC106K020R CAD Model

Description

The TAJC106K020R is a surface-mount solid tantalum capacitor from AVX Corporation, part of their TAJ series. This capacitor offers stable performance and high reliability, making it suitable for a wide range of applications in industrial, commercial, and telecommunications equipment.

Applications:

  • Bypass Capacitors: Used to filter noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Employed to decouple power supply lines from noisy components.
  • Filtering Applications: Functions in signal filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Can be utilized in timing circuits for various electronic devices.
  • Power Management Circuits: Integrated into power management systems for efficient energy delivery.

Features:

  • Capacitance: 10µF (Microfarads)
  • Voltage Rating: 20V (Volts DC)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Not explicitly specified, but typical for TAJ series.
  • Case Size: EIA 6032 (C Case)
  • Termination Style: Surface Mount (SMD, SMT)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes, adheres to Restriction of Hazardous Substances directives.

Benefits:

  • Stable Performance: Tantalum capacitors offer stable performance over a wide range of temperatures and frequencies.
  • High Reliability: Known for their robust construction and long lifespan, ensuring reliable operation in demanding environments.
  • Compact Size: The surface-mount design allows for efficient use of board space, making it ideal for compact electronic devices.
  • Low ESR: Provides efficient filtering and decoupling performance due to its low equivalent series resistance (exact value varies).
  • RoHS Compliance: Environmentally friendly, meeting regulations for hazardous substance restriction.

Additional Details:

The TAJC106K020R capacitor uses a solid tantalum dielectric, which provides excellent electrical characteristics. It is commonly used in applications where stable capacitance and long-term reliability are critical. The EIA 6032 case size (C Case) is a standard dimension for surface-mount components, allowing for easy integration into automated assembly processes.

This capacitor is suitable for use in a variety of electronic devices, including portable electronics, industrial controllers, and communication equipment. The surface mount design facilitates efficient manufacturing processes. The 20V voltage rating and 10µF capacitance make it suitable for many general-purpose applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0956 $57.8380
1,475+ $0.0785 $115.7875
2,280+ $0.0760 $173.2800
3,140+ $0.0736 $231.1040
4,070+ $0.0711 $289.3770
5,435+ $0.0638 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess