EN
  • EN
  • DE

R5F363SMNLG#U0NF

Part No R5F363SMNLG#U0NF
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002902-R5F363SMNLG#U0NF
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F363SMNLG#U0NF CAD Model

Description

The R5F363SMNLG#U0NF is a microcontroller from Renesas Electronics, belonging to the R8C/3x series. It is designed for embedded control applications that require a balance of processing power, low power consumption, and peripheral integration. This microcontroller is commonly used in motor control, industrial automation, and consumer electronics.

Applications

  • Motor control: Used in controlling BLDC motors, stepper motors, and servo motors.
  • Industrial automation: Found in programmable logic controllers (PLCs), sensor interfaces, and process control systems.
  • Consumer electronics: Employed in remote controls, home appliances, and gaming devices.
  • Automotive electronics: Utilized in body control modules, instrument clusters, and sensor interfaces.
  • Medical devices: Suitable for portable medical equipment and monitoring systems.

Features

  • R8C CPU core: Offers a balance of processing power and low power consumption.
  • On-chip memory: Includes flash memory and RAM for program storage and data processing.
  • Peripheral interfaces: Features UART, SPI, I2C, and A/D converters for communication and data acquisition.
  • Timers and PWM: Provides timers for precise timing control and PWM outputs for motor control applications.
  • Low-power modes: Offers various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Flexible control: R8C core enables efficient execution of control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Low power consumption: Extends battery life in portable devices.
  • Robust performance: Designed for reliable operation in harsh environments.
  • Cost-effective solution: Offers a competitive price point for embedded control applications.

Additional Details

The R5F363SMNLG#U0NF microcontroller features 32KB of flash memory and 2KB of RAM. It operates at a clock frequency of up to 20 MHz. The operating voltage range is typically from 2.7V to 5.5V. The package is an LQFP-48. This microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess