EN
  • EN
  • DE
  • IT

TAJD107K020RNJ

Part No TAJD107K020RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 100UF 20V 10% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±10%
Voltage Rating 20V
Type Molded
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 047774-TAJD107K020RNJ
Family Name TAJ
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Czech Republic, El Salvador
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJD107K020RNJ CAD Model

Description

The TAJD107K020RNJ is a molded, surface mount capacitor manufactured by AVX Corporation.

  • Manufacturer: AVX Corporation
  • Mounting: Surface Mount
  • Packaging: Reel
  • Capacitance: 100μF
  • Voltage Rating: 20V
  • Tolerance: ±10%
  • ESR: 500 mOhm
  • Application: General-purpose
  • Temperature Range: -55°C to 125°C
  • Supply and Demand Status: Balanced
  • Halogen-Free: Compliant
  • Classification: EAR99
  • EOL Date: 2024

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.1623
Vishay
CAP TANT 2.2UF 25V 10% 1206
Lowest to $0.1820
Vishay
CAP TANT 220UF 6.3V 20% 2917
Lowest to $9.3269
Kemet
CAP TANT 330UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 2.2UF 25V 20% 1206
Need more? Email Us
Vishay
CAP TANT 15UF 16V 20% 2312
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 2917
Need more? Email Us
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 10% 1411
Lowest to $0.2531

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9124 $50.1820
120+ $0.8547 $102.5640
185+ $0.8258 $152.7730
265+ $0.7680 $203.5200
340+ $0.7392 $251.3280
425+ $0.7103 $301.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess