EN
  • EN
  • DE

TAJD475M035RNJ

Part No TAJD475M035RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 4.7UF 35V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±20%
Voltage Rating 35V
Type Molded
ESR 1.5 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 047793-TAJD475M035RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJD475M035RNJ CAD Model

Description

The TAJD475M035RNJ is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series of solid tantalum chip capacitors, known for their reliable performance and stable electrical characteristics. This particular capacitor features a capacitance of 4.7µF (microfarads) with a voltage rating of 35V (volts). The 'M' indicates a capacitance tolerance of ±20%.

Applications

  • Decoupling Capacitors: Filters noise and provides stable voltage in electronic circuits.
  • Power Supply Filtering: Smooths out voltage fluctuations in power supplies.
  • DC-DC Converters: Supports stable operation in DC-DC conversion applications.
  • General-Purpose Electronics: Used in a variety of electronic devices requiring capacitance for energy storage or filtering.
  • Signal Coupling: Transfers AC signals while blocking DC signals.

Features

  • Solid Tantalum Construction: Offers inherent reliability and stability.
  • Surface Mount Device (SMD): Designed for automated assembly processes using reflow soldering.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves high-frequency performance.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Circuit Performance: Effective decoupling and filtering lead to improved circuit stability and reduced noise.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly.
  • Reduced Power Consumption: Low ESR minimizes power losses and improves energy efficiency.
  • Compact Design: Allows for space-saving design in electronic circuits.

Specifications

The TAJD475M035RNJ is typically packaged in a standard EIA 'D' case size. The operating temperature range is -55°C to +125°C, making it suitable for a wide range of environmental conditions. The termination finish is typically tin. Detailed specifications, including ESR values, ripple current ratings, and leakage current limits, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9604 $52.8220
130+ $0.7881 $102.4530
200+ $0.7634 $152.6800
275+ $0.7388 $203.1700
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess