EN
  • EN
  • DE

TAJD476K010R

Part No TAJD476K010R
Manufacturer AVX Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
RoHS State Request Verification
Win Source Part Number 742267-TAJD476K010R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD476K010R CAD Model

Description

The TAJD476K010R is a surface-mount tantalum capacitor manufactured by AVX Corporation. As a part of the TAJ series, it's well-regarded for its reliable performance and is frequently used in various electronic applications. This capacitor is designed for general-purpose applications within electronic circuits, ensuring a stable capacitance and a low equivalent series resistance (ESR).

Applications:

  • Decoupling
  • Bypass
  • Filtering
  • Power supply smoothing
  • General circuit stabilization

Features:

  • Surface-mount configuration
  • Consistent capacitance across a wide temperature range
  • Low equivalent series resistance (ESR)
  • High volumetric efficiency
  • RoHS compliant

Benefits:

  • Effective reduction of circuit noise
  • Reliable performance under different temperature conditions
  • Minimized power loss due to low ESR
  • Space-efficient design for densely populated PCBs
  • Eco-friendly due to RoHS compliance

Additional Details:

The TAJD476K010R has a capacitance of 47µF (microfarads) with a tolerance of ±10%. Its voltage rating is 10V (DC). The ESR is optimized for enhanced performance in high-frequency applications. The surface-mount package is designed for automated assembly processes, which reduces board size. Tantalum capacitors are well-known for their stable characteristics and long-term reliability. It adheres to industry standards for quality and safety. The TAJ series is commonly used across numerous electronic devices, including computers, mobile devices, and industrial equipment.

The TAJD476K010R provides stable capacitance and low ESR, making it suitable for critical applications that require high performance and reliability. The surface-mount packaging supports high-density placement on PCBs, which helps reduce the physical size of the final electronic product. Its robust construction guarantees stability and consistent performance over an extended period. The TAJ series is a trusted solution for engineers and designers seeking tantalum capacitors that offer high-quality performance. The TAJD476K010R is built to meet the stringent requirements of modern electronic circuits, providing a balanced combination of performance, reliability, and cost-effectiveness.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,676 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess