EN
  • EN
  • DE

TAJD476K025RNJ 7343 47UF 25V

Part No TAJD476K025RNJ 7343 47UF 25V
Manufacturer AVX Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMDD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 742268-TAJD476K025RNJ 7343 47UF 25V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD476K025RNJ 7343 47UF 25V CAD Model

Description

The TAJD476K025RNJ is a tantalum capacitor manufactured by AVX Corporation. It features a capacitance of 47µF (microfarads) and a voltage rating of 25V (volts). This capacitor is designed for general-purpose applications and is commonly used in electronic circuits for decoupling, filtering, and energy storage.

Applications

  • Decoupling: Used to reduce noise and voltage fluctuations in electronic circuits.
  • Filtering: Employed in power supplies and signal processing circuits to filter out unwanted frequencies.
  • Energy storage: Utilized in circuits requiring temporary energy storage, such as power backup systems.
  • General-purpose applications: Found in a wide range of electronic devices.
  • Consumer electronics: Used in smartphones, tablets, and other consumer devices.

Features

  • 47µF capacitance: Provides a moderate amount of capacitance for various applications.
  • 25V voltage rating: Suitable for circuits with voltages up to 25V.
  • Surface-mount package: Allows for automated assembly.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves performance.
  • Stable performance: Provides consistent performance over a wide temperature range.

Benefits

  • Noise reduction: Decoupling helps to reduce noise and improve circuit stability.
  • Improved signal quality: Filtering improves signal quality by removing unwanted frequencies.
  • Power backup: Energy storage provides temporary power backup in case of power interruptions.
  • Easy assembly: Surface-mount package facilitates automated assembly.
  • Reliable operation: Stable performance ensures reliable operation over a wide temperature range.

Additional Details

The TAJD476K025RNJ comes in a 7343 case size, which refers to its physical dimensions (7.3mm x 4.3mm). The 'K' in the part number indicates a capacitance tolerance of ±10%. Key specifications include capacitance, voltage rating, ESR, and operating temperature range. Tantalum capacitors are known for their high volumetric efficiency, meaning they can store a relatively large amount of energy in a small package. However, they are also sensitive to reverse voltage and voltage surges. Proper derating is crucial for ensuring reliable operation. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. The datasheet will provide information on ESR vs. frequency, impedance vs. frequency, and other important parameters for proper application.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0210 $173.5700
235+ $0.9887 $232.3445
305+ $0.9552 $291.3360
405+ $0.8570 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess