The TAJE336K016RNJ is a surface mount solid tantalum capacitor from AVX Corporation's TAJ series. It is designed for a variety of general purpose applications requiring stable and reliable performance.
Applications:
- Power supply decoupling
- Signal filtering
- DC-DC converters for bulk capacitance
- General industrial and commercial electronic devices
- Mobile phones and telecom applications
Features:
- Surface Mount Device (SMD) for automated assembly
- Solid Tantalum capacitor construction
- Molded case for durability
- RoHS compliant, environmentally friendly
- High volumetric efficiency, compact size
- Stable performance over temperature and voltage
Benefits:
- Reliable performance in harsh conditions
- Efficient use of board space
- Environmentally sound choice
- Extended operational life
- Reduced noise and ripple in power circuits
- Improved signal quality
Specifications:
The TAJE336K016RNJ has a capacitance of 33µF with a tolerance of ±10%. The rated voltage is 16V DC. Its operating temperature range is from -55°C to +125°C. This capacitor comes in an E case size. It exhibits low ESR (Equivalent Series Resistance), making it suitable for decoupling and filtering applications. The termination finish is matte tin. Consult the datasheet for detailed specifications including ESR, ripple current, impedance characteristics at various frequencies, and derating guidelines. The part is designed for reflow soldering.