EN
  • EN
  • DE

ZL30406QC

Part No ZL30406QC
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Microsemi Corporation
Win Source Part Number 417852-ZL30406QC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30406QC CAD Model

Description

The ZL30406QC is a highly integrated timing device from Microsemi (now Microchip Technology), designed for demanding synchronization applications in telecommunications, networking, and other industries. It provides a stable and accurate clock source for various systems and equipment.

Applications:

  • Synchronous Ethernet (SyncE): Provides precise clock signals to meet the stringent timing requirements of SyncE networks.
  • IEEE 1588 Precision Time Protocol (PTP): Used in PTP grandmaster and boundary clocks to enable accurate time synchronization over packet networks.
  • Optical Transport Networks (OTN): Enables accurate clock recovery and synchronization in OTN equipment.
  • Mobile Backhaul Networks: Provides timing references for mobile backhaul networks to support cellular communication standards.
  • Data Centers: Provides accurate timing for data center equipment, improving the performance and reliability of distributed applications.

Features:

  • Multiple Clock Inputs: Accepts multiple clock input references, allowing for redundancy and improved system reliability.
  • Clock Generation: Generates a variety of output clock signals with programmable frequencies and formats.
  • Clock Monitoring: Monitors the health and performance of input and output clocks, providing alarms and status information.
  • Holdover Performance: Maintains accurate timing even in the absence of a valid input clock reference.
  • Jitter Attenuation: Reduces jitter and wander on output clocks, improving signal quality.
  • Synchronization Algorithms: Implements advanced synchronization algorithms to achieve high timing accuracy.
  • Management Interface: Provides a user-friendly interface for configuration, monitoring, and control.

Benefits:

  • Improved Network Performance: Enhances network performance by providing accurate and stable clock signals.
  • Increased Reliability: Improves system reliability through redundant clock inputs and holdover capabilities.
  • Reduced Downtime: Minimizes downtime by maintaining accurate timing even during clock source failures.
  • Simplified Management: Simplifies system management through a centralized timing and synchronization solution.
  • Compliance with Industry Standards: Ensures compliance with relevant industry standards for timing and synchronization.

Additional Details:

The ZL30406QC often incorporates features like digital phase-locked loops (DPLLs), numerically controlled oscillators (NCOs), and advanced filtering techniques. Consult the Microsemi (Microchip Technology) datasheet for detailed specifications and configuration options.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess