EN
  • EN
  • DE

TAJE477K016RNJ

Part No TAJE477K016RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196250-TAJE477K016RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJE477K016RNJ CAD Model

Description

The TAJE477K016RNJ is a solid tantalum chip capacitor from AVX Corporation, part of their TAJ series. It is designed for surface mounting onto printed circuit boards (PCBs). This capacitor offers a high capacitance value of 470µF and a voltage rating of 16V, making it suitable for a variety of applications where stable and reliable capacitance is required.

Applications:

  • Power supply filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass capacitors: Placed near integrated circuits to provide a local source of power and reduce noise.
  • Decoupling capacitors: Similar to bypass capacitors, but specifically used to isolate different parts of a circuit from each other.
  • Energy storage: Can store a small amount of energy for use in short bursts.
  • DC-DC converters: Used in DC-DC converters to filter the input and output voltages.

Features:

  • High Capacitance: 470µF capacitance value provides substantial charge storage.
  • Low ESR: Equivalent Series Resistance (ESR) is minimized for efficient performance and reduced heat generation.
  • Surface Mount Design: Enables automated assembly processes on PCBs.
  • Solid Tantalum Construction: Offers inherent reliability and stability.
  • Small Case Size: "E" case size allows for high component density on PCBs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to enhanced circuit performance.
  • Reliable Operation: Solid tantalum construction ensures long-term reliability.
  • Space Savings: Surface mount design and compact size allow for efficient use of board space.
  • Reduced Noise: Effective filtering capabilities minimize noise and voltage fluctuations.
  • Simplified Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJE477K016RNJ has a tolerance of 10%. It operates over a wide temperature range. The part is available in tape and reel packaging for automated placement. The capacitor's construction includes a tantalum anode, manganese dioxide cathode, and epoxy encapsulation. This capacitor is commonly used in consumer electronics, industrial equipment, and telecommunications applications. Its dimensions are specified by the EIA standard for tantalum capacitors, ensuring compatibility with standard PCB footprints.

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Lowest to $24.0101
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess