EN
  • EN
  • DE

TAJR105M010RGA

Part No TAJR105M010RGA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196256-TAJR105M010RGA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR105M010RGA CAD Model

Description

The TAJR105M010RGA is a solid tantalum chip capacitor produced by AVX Corporation. It is a surface mount device (SMD) designed for use on printed circuit boards (PCBs). This capacitor has a capacitance of 1.0µF and a voltage rating of 10V. It's well-suited for a range of applications where a stable and reliable capacitor is required, particularly in space-constrained environments.

Applications:

  • Power supply decoupling: Reduces noise and voltage fluctuations on power supply lines.
  • Bypass capacitor: Provides a local charge reservoir for integrated circuits (ICs), improving performance and reducing noise.
  • Filtering applications: Used to filter unwanted frequencies or noise in electronic circuits.
  • Timing circuits: Used in timing circuits to set specific time constants.
  • General-purpose coupling: Couples AC signals while blocking DC voltage in various electronic circuits.

Features:

  • Capacitance: 1.0µF
  • Voltage Rating: 10V
  • Surface Mount Design: Facilitates automated assembly on PCBs.
  • Solid Tantalum Construction: Offers inherent stability and reliability.
  • "R" Case Size: Compact size allows for efficient use of board space.
  • RoHS Compliant: Meets environmental regulations, being free from hazardous substances.

Benefits:

  • Stable Performance: Provides stable capacitance over temperature and voltage variations.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective decoupling and filtering reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for high component density on circuit boards.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR105M010RGA has a capacitance tolerance of ±20%. It's designed to operate within specified temperature limits. The tantalum capacitor includes a tantalum pentoxide dielectric layer, providing high capacitance in a small volume. It is typically supplied in tape and reel packaging for automated pick-and-place assembly. The capacitor's body is molded with epoxy, offering protection against environmental factors. The component is commonly found in portable electronics, industrial control systems, and telecommunications equipment.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess