EN
  • EN
  • DE

TAJR106K010RNJ

Part No TAJR106K010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196258-TAJR106K010RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJR106K010RNJ CAD Model

Description

The TAJR106K010RNJ is a solid tantalum chip capacitor manufactured by AVX Corporation. It's part of the TAJ series, designed for surface mount applications on printed circuit boards (PCBs). With a capacitance of 10µF and a voltage rating of 10V, this capacitor is suited for various general-purpose applications that require stable and reliable capacitance.

Applications:

  • Bypass Capacitors: Used to reduce noise and voltage fluctuations by providing a local charge reservoir for integrated circuits (ICs).
  • Coupling Capacitors: Used to couple AC signals between different stages of a circuit, while blocking DC voltage.
  • Filtering Applications: Used in electronic circuits to filter out unwanted noise or frequencies.
  • Timing Circuits: Can be used in timing circuits where a stable capacitance value is needed for accurate timing.
  • General Purpose Applications: Suitable for various electronic circuits where a small, reliable capacitor is needed.

Features:

  • Capacitance: 10µF capacitance value is suitable for a range of general-purpose applications.
  • Voltage Rating: 10V.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Solid Tantalum Construction: Provides inherent stability and reliability.
  • "R" Case Size: Compact size allows for high component density on circuit boards.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective bypassing and decoupling reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for efficient use of board space.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR106K010RNJ has a capacitance tolerance of ±10%. It is designed to operate within specified temperature limits. The tantalum capacitor utilizes a tantalum pentoxide dielectric layer, providing a relatively high capacitance in a small volume. This component is typically supplied in tape and reel packaging for automated pick-and-place assembly. The capacitor body is epoxy molded, offering protection against environmental factors. Widely used in applications with size constraints and stringent reliability requirements, like consumer electronics and industrial equipment.

You May Also Be Interested in

Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,039 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess