EN
  • EN
  • DE

TCJE157K006R0070

Part No TCJE157K006R0070
Manufacturer AVX Corporation
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum - Polymer Capacitors
Manufacturer AVX Corporation
Win Source Part Number 215368-TCJE157K006R0070
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCJE157K006R0070 CAD Model

Description

The TCJE157K006R0070 is a tantalum capacitor manufactured by AVX Corporation. It is a part of the TCJ series, known for its robust performance and reliability in demanding applications. This capacitor is designed for general-purpose use in electronic circuits where stable capacitance and low ESR are required.

Applications

  • Power supply decoupling
  • DC-DC converters
  • Filtering in various electronic devices
  • General-purpose coupling and decoupling
  • Automotive electronics

Features

  • Rated Voltage: 6.3V
  • Capacitance: 150uF
  • Tolerance: +/- 10%
  • ESR: 0.07 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Low ESR
  • High ripple current capability
  • Surface mountable (SMD)

Benefits

  • Stable capacitance over a wide temperature range
  • Effective noise reduction in power supplies
  • Reliable performance in harsh environments
  • Space-saving design for high-density circuit boards
  • Long operational life
  • Reduces power loss due to low ESR

Additional Details

The TCJE157K006R0070 utilizes tantalum as its dielectric material, providing excellent frequency characteristics and a long operational life. The capacitor is surface mountable, facilitating automated assembly processes. Its low ESR value minimizes power losses and heat generation within the circuit. This part is commonly used in automotive applications, due to its high temperature range. It adheres to industry standards for tantalum capacitors, ensuring compatibility and ease of integration into existing designs.

You May Also Be Interested in

Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6052
AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Panasonic
CAP TANT POLY 470UF 2V 1411
Lowest to $0.8982
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.5321
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6722

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess