The THJA685K016AJP is a solid tantalum surface-mount capacitor manufactured by AVX Corporation. It's designed for general-purpose applications requiring a stable and reliable capacitor in a compact form factor.
Applications:
- Power Supply Bypassing
- Decoupling in Digital Circuits
- Filtering in Analog Circuits
- DC Blocking
- General Purpose Coupling
- Timing Circuits
- Voltage Regulation
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Electrolyte
- Small J-Case Size
- High Capacitance Value
- Stable Performance over Temperature
- RoHS Compliant
Benefits:
- Compact Design: Allows for high-density board layouts.
- High Reliability: Provides stable capacitance over a long lifespan.
- Stable Performance: Maintains consistent performance across a wide temperature range.
- Easy Assembly: Compatible with automated pick-and-place equipment.
- Effective Decoupling: Reduces noise and improves signal integrity in digital circuits.
The THJA685K016AJP uses a solid tantalum electrolyte, known for its inherent stability and reliability. The 'J' case size refers to its physical dimensions, which are optimized for surface mount applications. The part number indicates a capacitance of 6.8µF and a voltage rating of 16V. Solid tantalum capacitors offer excellent performance characteristics, including low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making them well-suited for high-frequency applications. The device's stable capacitance over temperature ensures consistent performance in varying environmental conditions. The robust construction and inherent reliability of tantalum capacitors make them a suitable choice for demanding applications where long-term stability and dependable performance are critical. The capacitor's small size allows it to be placed close to integrated circuits, minimizing inductance and maximizing its effectiveness as a decoupling capacitor.