The TPSA475K010R0200 is a tantalum capacitor manufactured by AVX Corporation. It is part of the TPSA series, which are surface mount solid electrolytic capacitors designed for general-purpose applications. This particular capacitor offers a combination of stable capacitance and a specified ESR (Equivalent Series Resistance), making it suitable for power management and decoupling applications.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Voltage regulation circuits
- General-purpose applications in electronic circuits
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Electrolytic Capacitor
- MnO2 Cathode Material
- RoHS Compliant
- Stable performance under varying temperatures
Benefits:
- Reduced voltage ripple in power circuits
- Enhanced stability and reliability in electronic systems
- Compact size ideal for high-density board designs
- Extended operational lifespan due to solid tantalum construction
- Lower ESR improves efficiency and reduces heat generation
Technical Specifications:
The TPSA475K010R0200 capacitor has a capacitance of 4.7µF with a tolerance of ±10%. The voltage rating is 10V. The ESR (Equivalent Series Resistance) is 2.0 Ohms. It comes in an EIA standard size 'A' case. Designed to operate within a temperature range of -55°C to +125°C. The TPSA series from AVX uses solid tantalum electrolytic for stable electrical characteristics and long-term reliability. Termination plating is typically tin (Sn) over nickel (Ni).