EN
  • EN
  • DE

ADUCM3027BCBZ-R7

Part No ADUCM3027BCBZ-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 54WLCSP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 54-WLCSP (2.76x2.76)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-UFBGA, WLCSP
Supplier Device Package 54-WLCSP (2.76x2.76)
Base Product Number ADUCM3027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,500
Win Source Part Number 1157345-ADUCM3027BCBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUCM3027BCBZ-R7 CAD Model

Description

Product Overview: ADUCM3027BCBZ-R7

The ADUCM3027BCBZ-R7 is a highly integrated, low power microcontroller system from Analog Devices Inc., designed for precision sensing and control applications. This robust microcontroller unit (MCU) is based on the ARM Cortex-M3 processor, delivering a perfect blend of energy efficiency and performance for a wide range of industrial, IoT, and embedded system applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 26 MHz, providing a balance between power consumption and processing capability.
  • Memory: Equipped with 128 kB of embedded Flash memory and 16 kB of SRAM, allowing for ample space for application code and data storage.
  • Power Efficiency: The device features a power management unit (PMU) that supports multiple power modes, enabling optimized power consumption for varying application demands.
  • Analog Peripherals: Includes a rich set of analog peripherals such as a 14-bit ADC, a 12-bit DAC, and multiple general-purpose I/O pins for flexible interfacing with external components.
  • Security: Comes with a hardware cryptographic accelerator to ensure secure data communication and storage, essential for modern connected devices.
  • Package: Available in a 48-lead LFCSP (7 mm × 7 mm) package, which is suitable for space-constrained applications.

Applications

The ADUCM3027BCBZ-R7 is ideal for a variety of applications that require low power consumption without compromising on processing capabilities. Some of the common applications include:

  • Industrial control systems
  • Battery-powered devices
  • Internet of Things (IoT) devices
  • Sensor interfacing and signal conditioning
  • Health and fitness monitoring
  • Smart agriculture systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADUCM3027BCBZ-R7 is no exception and is backed by extensive documentation and support, ensuring developers have all the necessary resources for successful product integration. Whether you're designing a complex industrial system or a simple IoT node, the ADUCM3027BCBZ-R7 provides a dependable and flexible MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9752 $59.9256
8+ $16.3899 $131.1192
11+ $15.8778 $174.6558
16+ $15.3656 $245.8496
20+ $14.8535 $297.0700
27+ $13.3168 $359.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess