EN
  • EN
  • DE

TPSA685K016R0050

Part No TPSA685K016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394920-TPSA685K016R0050
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSA685K016R0050 CAD Model

Description

The TPSA685K016R0050 is a tantalum capacitor manufactured by AVX Corporation. As part of the TPSA series, it offers a reliable solution for various applications requiring stable capacitance and low ESR. This capacitor is designed for surface mounting and provides efficient decoupling and filtering in electronic circuits.

Applications

  • Decoupling in power supply circuits
  • Filtering in sensitive analog circuits
  • Bulk capacitance in DC-DC converters
  • Noise reduction in digital circuits
  • General-purpose applications in embedded systems

Features

  • Surface mount package
  • Solid tantalum construction
  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR: 50 mΩ
  • Operating Temperature: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable capacitance over a wide temperature range
  • Low ESR for efficient power delivery and noise reduction
  • Compact size for high-density PCB layouts
  • Long lifespan and high reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

The TPSA685K016R0050 features a robust molded case for enhanced mechanical and environmental protection. The tantalum capacitor technology ensures excellent frequency response and a long operating life. The low ESR of 50 mΩ significantly reduces voltage ripple and noise in power supplies and other critical circuits, improving overall system performance. This component is RoHS compliant, ensuring adherence to environmental standards. The compact surface mount design enables efficient use of board space in densely populated circuits.

Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR: 50 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess