EN
  • EN
  • DE

TPSB225K025R0150

Part No TPSB225K025R0150
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394950-TPSB225K025R0150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB225K025R0150 CAD Model

Description

The TPSB225K025R0150 is a tantalum capacitor manufactured by AVX Corporation as part of their TPS series. This surface-mount capacitor is designed for applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications

  • Power management circuits
  • DC-DC converters
  • Filtering in electronic circuits
  • Bypass capacitors in digital systems
  • Storage in low-power applications

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 2.2µF
  • Voltage Rating: 25V
  • Tolerance: 10%
  • ESR: 0.15 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Stable capacitance across a wide temperature range
  • Low ESR for reduced power dissipation
  • Small form factor for space-constrained applications
  • High ripple current capability
  • RoHS compliant
  • Reliable performance in harsh environments

Additional Details

The TPSB225K025R0150 tantalum capacitor features a capacitance of 2.2µF and a voltage rating of 25V. The 10% tolerance ensures the capacitance remains within a specified range. With an ESR of 0.15 Ohms, it minimizes power loss and maintains stable voltage levels, crucial for efficient power delivery. The 'B case' designation denotes its physical dimensions, optimized for SMT assembly processes. The operating temperature range allows deployment in diverse environments. This capacitor is commonly used in power supplies, telecommunications equipment, and industrial electronics, where reliability and compact size are critical. Its high ripple current capability makes it suitable for circuits experiencing fluctuating currents. The tantalum construction offers enhanced stability and longevity. The device is RoHS compliant, adhering to environmental regulations. The low ESR ensures efficient capacitor operation, minimizing heat dissipation and maximizing power transfer within the circuit.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess