EN
  • EN
  • DE

TPSB335K025R0200

Part No TPSB335K025R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394964-TPSB335K025R0200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0200 CAD Model

Description

The TPSB335K025R0200 is a tantalum capacitor from AVX Corporation, designed for surface mount applications. It offers stable capacitance, low ESR (Equivalent Series Resistance), and reliable performance. This capacitor is widely used in electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Power Supplies: Used for input and output filtering to minimize voltage ripple and noise.
  • DC-DC Converters: Provides stable capacitance for efficient energy conversion.
  • Portable Electronics: Employed in devices like smartphones, tablets, and laptops for decoupling and filtering.
  • Industrial Control Systems: Ensures stable operation in control circuits.
  • Medical Equipment: Utilized in medical electronic devices where reliable performance is essential.

Features

  • Surface Mount Technology: Facilitates automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Offers high reliability and eliminates electrolyte leakage.
  • Low ESR: Minimizes power dissipation and improves ripple current handling.
  • Stable Electrical Parameters: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits

  • Enhanced Circuit Stability: Stable capacitance and low ESR improve circuit efficiency.
  • Increased Reliability: Solid tantalum construction ensures long life and minimizes failures.
  • Reduced Board Space: Small size allows for higher component density.
  • Cost-Effective: Automated assembly and long lifespan reduce overall system costs.
  • Improved Noise Filtering: Reduces voltage ripple and noise.

Additional Details

The TPSB335K025R0200 has a capacitance of 3.3μF with a tolerance of ±10%. It is rated for 25V. The ESR is typically 0.2 ohms. The operating temperature range is -55°C to +125°C. It uses the EIA Standard 3528 case size. This component is well-suited for applications where stable capacitance and low ESR are crucial for optimal circuit performance.

You May Also Be Interested in

Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess