EN
  • EN
  • DE

TPSB336M010R0100

Part No TPSB336M010R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394975-TPSB336M010R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB336M010R0100 CAD Model

Description

The TPSB336M010R0100 is a surface-mount tantalum capacitor from AVX Corporation's TPS series. This capacitor is designed to provide stable capacitance for filtering, decoupling, and energy storage in various electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications:

  • Power management ICs: Provides stable voltage for power regulation circuits.
  • Handheld devices: Used in smartphones, tablets, and portable media players.
  • FPGA and microcontroller decoupling: Filters noise and stabilizes voltage for sensitive digital circuits.
  • Battery-powered devices: Provides energy storage and stable voltage for efficient operation.
  • Data acquisition systems: Ensures reliable performance in data collection and processing equipment.

Features:

  • Surface Mount Device (SMD): Enables automated assembly and efficient use of board space.
  • Tantalum Construction: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 33 µF.
  • Voltage Rating: 10 VDC.
  • ESR (Equivalent Series Resistance): 0.1 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances standards.

Benefits:

  • Stable Performance: Tantalum capacitors offer consistent performance across a wide range of temperatures and frequencies.
  • Small Footprint: The SMD design allows for high-density mounting, conserving valuable board space.
  • Reliable Operation: Provides a long operational life, even in demanding environments.
  • Efficient Filtering: Low ESR ensures effective noise reduction and ripple filtering.
  • Easy Integration: Compatible with automated pick-and-place assembly processes.

Additional Details:

The TPSB336M010R0100 comes in a standard B case size, commonly used for surface mount applications. The "M" in the part number denotes a capacitance tolerance of ±20%. The "R0100" signifies an ESR of 0.1 Ohms. It is essential to follow the manufacturer's recommended soldering profiles during assembly to ensure optimal performance and reliability. Proper derating of the voltage is also recommended to enhance the capacitor's lifespan. Tantalum capacitors are well-regarded for their volumetric efficiency, making them an excellent choice for applications where size and weight are critical considerations. The low ESR of this particular part makes it especially useful in power supply filtering applications where minimizing ripple voltage is essential.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess