EN
  • EN
  • DE

TPSC225K035R0100

Part No TPSC225K035R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395018-TPSC225K035R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC225K035R0100 CAD Model

Description

The TPSC225K035R0100 is a tantalum capacitor manufactured by AVX Corporation as part of their TPS series. These capacitors are well-regarded for their reliability and stability, making them suitable for use in a variety of electronic applications that demand consistent performance, especially in power management and filtering circuits.

Applications

  • DC-DC converters and voltage regulators
  • Power supply filtering
  • Bypass capacitors for high-frequency circuits
  • Decoupling capacitors in digital and analog circuits
  • General-purpose applications requiring stable capacitance

Features

  • Surface mount device (SMD) for easy integration into automated assembly lines
  • Tantalum anode material providing stable electrical properties
  • Capacitance value: 2.2 μF (225 indicating 22 x 10^5 pF)
  • Voltage rating: 35V DC
  • Low Equivalent Series Resistance (ESR) for efficient power transfer
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant, minimizing environmental impact

Benefits

  • High stability over a wide temperature range ensuring consistent performance in different environments.
  • Low ESR reduces power losses, improving the efficiency of the circuit.
  • Surface mount design enables compact and high-density board layouts.
  • Effective filtering and decoupling due to stable capacitance value.
  • Reliable operation in applications up to 35V.

Additional Details

The TPSC series tantalum capacitors from AVX are constructed using a high-reliability manufacturing process, resulting in a long operational lifespan. The 'K' in the part number signifies a capacitance tolerance of ±10%. The R0100 designation indicates specific dimensions and packaging details for this particular part. These capacitors find common use in industrial, telecommunications, and automotive electronics, where dependable and consistent performance is essential. The TPSC225K035R0100 offers an excellent balance of capacitance, voltage, and ESR, making it a versatile choice for many electronic designs. Its higher capacitance value compared to some other parts in the series makes it suitable for applications requiring more effective filtering or decoupling.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess