The TPSC226M010R0200 is a tantalum capacitor manufactured by AVX as part of their TPS series. These capacitors are designed for applications where reliability, stability, and efficient performance are critical, especially in power management and filtering circuits.
Applications
- Power supplies and DC-DC converters
- Filtering circuits for noise reduction
- Bypass capacitors for high-frequency applications
- Decoupling in digital and analog circuits
- General electronic circuits requiring capacitive elements
Features
- Surface Mount Device (SMD) for easy integration into automated assembly lines
- Tantalum anode provides stable electrical characteristics
- Capacitance of 22 μF (indicated by 226)
- Voltage Rating of 10V DC
- Low Equivalent Series Resistance (ESR) for efficient power transfer and reduced heat generation
- Operating temperature range: -55°C to +125°C
- RoHS compliant, ensuring environmental safety
Benefits
- Stable performance over a wide temperature range ensures consistent operation in diverse environments.
- Low ESR minimizes power loss, improving the efficiency of the circuit.
- SMD design allows for compact and high-density board layouts.
- Effective filtering and decoupling due to stable capacitance.
- Suitable for low-voltage applications where higher capacitance is needed.
Additional Details
The TPSC series tantalum capacitors are manufactured to offer high reliability and long operational life. The 'M' in the part number represents a capacitance tolerance of ±20%. The R0200 specifies the particular dimensions and packaging for this component. These capacitors find widespread use in industrial, telecommunications, and automotive electronics, where reliable performance is a must. The TPSC226M010R0200 is a great fit for designs requiring a higher capacitance value at a lower voltage rating. Its low ESR is especially advantageous in applications demanding efficient power delivery and minimal heat dissipation.