EN
  • EN
  • DE

LFL181G74TF1D807

Part No LFL181G74TF1D807
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 754225-LFL181G74TF1D807
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFL181G74TF1D807 CAD Model

Description

The LFL181G74TF1D807 is a multilayer ceramic chip inductor manufactured by Murata Electronics. These inductors are designed for high-frequency applications, offering excellent performance in a compact size. They are commonly used in RF circuits for impedance matching, filtering, and tuning.

Applications

  • Smartphones: Used in RF front-end modules for impedance matching and filtering in antenna circuits.
  • Tablets: Employed in wireless communication sections to improve signal quality and reduce interference.
  • Wireless Modules (Wi-Fi, Bluetooth): Integrated into the matching networks and filter circuits for optimal performance.
  • RF Transceivers: Used in the transmitter and receiver sections for filtering and tuning.
  • GPS Devices: Integrated into the antenna circuitry to improve signal reception and accuracy.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance.
  • Compact Size: Suitable for high-density mounting.
  • High Self-Resonant Frequency: Enables operation at high frequencies with minimal losses.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide temperature range.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits

  • Improved Signal Integrity: Provides effective filtering of unwanted noise and harmonics.
  • Enhanced Device Performance: Optimizes circuit performance through precise inductance values.
  • Reduced Board Space: Enables miniaturization of electronic devices due to its small size.
  • Reliable Operation: Stable performance over a range of environmental conditions.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The LFL181G74TF1D807 series is designed to provide consistent performance in demanding environments. These inductors utilize Murata's advanced ceramic materials and manufacturing techniques to ensure high reliability and precision. They are available in standard EIA case sizes, making them easy to integrate into existing designs. The packaging is designed for automated pick-and-place assembly, reducing manufacturing costs and improving efficiency. The product is specifically designed to meet the requirements of modern wireless communication systems. These inductors are commonly used in impedance matching networks to optimize the power transfer between different components. The high Q-factor helps to minimize losses in the circuit, resulting in improved efficiency. Murata provides detailed specifications and performance data for this series, allowing designers to accurately predict its behavior in their circuits. The LFL181G74TF1D807 is also suitable for use in power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain the performance of these circuits over time. The product undergoes rigorous testing to ensure that it meets Murata's strict quality standards. It is designed to withstand the high temperatures and harsh conditions encountered in reflow soldering processes. The use of environmentally friendly materials makes it a sustainable choice for electronic designs.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess