EN
  • EN
  • DE

TPSD157K016R0200

Part No TPSD157K016R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395096-TPSD157K016R0200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K016R0200 CAD Model

Description

The TPSD157K016R0200 is a surface mount tantalum capacitor from AVX Corporation's TPSD series, designed for applications requiring stable capacitance, low ESR, and compact size.

Applications

  • Power supply filtering and decoupling
  • DC-DC converters
  • Portable electronic devices (smartphones, tablets, laptops)
  • Industrial control systems
  • Medical devices

Features

  • Capacitance: 150μF
  • Voltage Rating: 16V
  • ESR (Equivalent Series Resistance): 0.200 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount
  • RoHS Compliant

Benefits

  • Reduced ripple and noise in power supplies.
  • Efficient energy storage and filtering due to high capacitance.
  • Stable performance across a wide temperature range.
  • Small D case size saves valuable PCB space.
  • High reliability and long lifespan.

Technical Specifications

The TPSD157K016R0200 is manufactured with a tantalum anode and manganese dioxide cathode. Its robust construction and design make it suitable for use in a variety of demanding applications. The low ESR of 0.200 Ohms contributes to its excellent performance in power supply filtering. The part is packaged on tape and reel for automated assembly. RoHS compliance ensures environmental compatibility.

This capacitor is often selected in designs where a balance of size, performance, and reliability is critical. The 16V voltage rating provides a higher safety margin compared to lower voltage rated capacitors. Its surface mount design simplifies integration into modern circuit boards.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211
Vishay
Lowest to $24.0101

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess