EN
  • EN
  • DE

TPSD157K016R0350

Part No TPSD157K016R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395097-TPSD157K016R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K016R0350 CAD Model

Description

The TPSD157K016R0350 is a tantalum surface mount capacitor manufactured by AVX Corporation as part of their TPSD series. This capacitor is designed for applications requiring a stable and reliable capacitance with moderate ESR characteristics.

Applications

  • Power Supply Decoupling
  • Filtering in DC-DC Converters
  • Bulk Capacitance in Embedded Systems
  • General Purpose Signal Filtering
  • Consumer Electronics

Features

  • Capacitance: 150μF
  • Voltage Rating: 16V
  • ESR (Equivalent Series Resistance): 0.350 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount (SMD)
  • RoHS Compliant

Benefits

  • Provides stable capacitance over a wide operating temperature range.
  • Effective in reducing ripple and noise in power supplies.
  • The 'D' case size allows for efficient utilization of board space.
  • Simplifies assembly process due to its surface mount design.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The TPSD157K016R0350 utilizes a tantalum anode and manganese dioxide cathode system. Its ESR is specifically tuned to 0.350 Ohms, providing a balance between filtering performance and transient response. This capacitor is commonly selected in circuits where stable decoupling and filtering are crucial. The surface mount termination simplifies assembly and enhances the overall reliability of the connection. It is packaged on tape and reel for automated placement during PCB assembly.

The 16V voltage rating allows it to be used in a wide variety of low-voltage power systems. The ±10% tolerance ensures consistent performance within acceptable limits. The part adheres to stringent quality control standards, making it a reliable choice for a variety of applications. Its compliance with RoHS directives ensures the absence of hazardous substances, promoting environmental responsibility.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess