The TPSE475K050R0150 is a surface-mount solid tantalum capacitor from AVX Corporation's TPSE series. It is designed for general-purpose applications requiring a stable and reliable capacitance over a wide range of temperatures and frequencies. This capacitor offers a combination of high volumetric efficiency, low ESR (Equivalent Series Resistance), and high ripple current capability.
Applications
- Power management circuits
- Decoupling and filtering in digital circuits
- DC-DC converters
- Bulk capacitance in power supplies
- General purpose circuits
Features
- Surface mount design for automated assembly
- Solid tantalum construction for inherent reliability
- Low ESR for reduced power dissipation and improved performance
- Stable capacitance over temperature and frequency
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR
- Increased reliability and lifespan compared to other capacitor types
- Reduced board space requirements due to high volumetric efficiency
- Simplified assembly process with surface mount technology
- Environmentally friendly due to RoHS compliance
Specifications
The TPSE475K050R0150 has a capacitance of 4.7 μF (microfarads) with a tolerance of ±10%. Its rated voltage is 50 VDC. The ESR is 1.5 Ohms. The operating temperature range is -55°C to +125°C. It is housed in a standard EIA 2917 case size. This capacitor is commonly used in applications where a stable and reliable capacitance value is needed, even under harsh operating conditions. The low ESR characteristic makes it suitable for power management circuits where minimizing power loss is critical.