EN
  • EN
  • DE

TPSE686K016R0450

Part No TPSE686K016R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395190-TPSE686K016R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE686K016R0450 CAD Model

Description

The TPSE686K016R0450 is a surface-mount solid tantalum capacitor from AVX Corporation's TPSE series. It is designed for general-purpose applications, offering stable performance and volumetric efficiency. This particular model is well-suited for decoupling, filtering, and power management circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Decoupling capacitors in digital circuits
  • General purpose applications in industrial and consumer electronics

Features:

  • Case Size: E
  • Capacitance: 68µF
  • Voltage Rating: 16V
  • ESR: 0.45 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +85°C
  • Termination Finish: Matte Tin
  • RoHS compliant

Benefits:

  • Stable electrical performance over temperature and frequency
  • Low ESR (Equivalent Series Resistance) for efficient power delivery
  • High volumetric efficiency, providing significant capacitance in a small form factor
  • Surface mount design for automated assembly
  • RoHS compliant, adhering to environmental standards
  • Long lifespan and high reliability

Additional Details:

The TPSE686K016R0450 tantalum capacitor is constructed with high-quality tantalum material and undergoes precise manufacturing processes. Its stable capacitance value remains consistent across a broad temperature spectrum. The low ESR characteristic is especially important in applications where ripple current management is critical for overall system performance. Packaged on tape and reel, it's optimized for automated pick-and-place assembly. Its robust design ensures dependable functionality, even in challenging operating conditions.

The 'E' case size indicates its physical dimensions, a key consideration when designing PCB layouts. The matte tin finish provides excellent solderability. The 16V voltage rating gives a comfortable margin when used in 12V and lower voltage applications. When selecting capacitors, the TPSE686K016R0450 offers a reliable choice where stable capacitance and low ESR are paramount.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess